Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1193800-4,
5039304024, DR-25-1/2-0-SP, 5039304024 |
Prices starting from US$1.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$5.25 |
No stock
|
Buy Now | |
Heilind Electronics | US$3.14 |
12,037
|
Buy Now | |
TE Store | US$4.45 |
4,779
|
Buy Now | |
Heilind Electronics Asia | US$3.14 |
2,407
|
Buy Now | |
Chip One Stop | US$1.91 |
6
|
Buy Now | |
Avnet America | US$3.45 |
-
|
Buy Now | |
Avnet Asia | US$8.82 |
-
|
Buy Now | |
Boersig | US$15.77 |
-
|
Buy Now | |
TTI Europe | US$3.02 |
-
|
Buy Now | |
Sager | US$2.94 |
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Brake Fluid, Diesel Fuel, Water, Lubricating Oil |
---|---|
Material Systems Code | 25 |
Material | Crosslinked Elastomer |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | 1.22mm, .048in |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Operating Temperature Range | -75 – 150°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
DIESEL RESISTANT HS 1/2-150FT SPOOL" | Heilind Electronics |
DR-25-1/2-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .25 in Recovered Inside Diameter (Max): 6.4 mm Black 2: 1 Single Wall .25" | Single Wall Dr 25: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: 5039304024 | Internal Number: 5039304024 | Alias Number: 7-1193800-4 | TE Connectivity | TE Store |
Heat Shrink Tubing And Sleeves Dr-25-1/2-0-Sp |Raychem Te Connectivity 5039304024 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1/2 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039304024?
Additional datasheets, footprints and schematics for 5039304024 are listed on our Part Details page. You can also find images and similar parts to 5039304024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039304024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039304024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039304024 fall under?
The 5039304024 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039304024 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039304024 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039304024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039304024 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Chip One Stop and Newark Electronics have stock available or on a lead time for 5039304024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039304024 often in real-time on the comparison pages.
What if I can't find stock of 5039304024?
You can fill out our help required form which you can use to request a quote for 5039304024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.