Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1193800-2,
5039294018, 5039294018, 5039294018 |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.72
|
52,000
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
200
in stock
|
Buy Now | |
Distrelec
from US$8.59
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$9.38
|
-
|
Buy Now | |
Sager
from US$2.23
|
-
|
Buy Now | |
Farnell
from US$12.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Flexible |
Fluid Type | Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Material Systems Code | 25 |
Material | Crosslinked Elastomer |
Expanded Inside Diameter (Min) | .189in, 4.8mm |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
Recovered Wall Thickness (Nominal) | .033in, .84mm |
Size Range | 2.4 – 4.8mm, .094 – .189in |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Operating Temperature Range | -75 – 150°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Heat Shrink Tubing and Sleeves HS-TBG 3/16 BK | Rapid Electronics |
TE Connectivity Heat Shrink Tubing and Sleeves DR-25-3/1 | Distrelec |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves DR-25-3/16-0-SP PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039294018?
Additional datasheets, footprints and schematics for 5039294018 are listed on our Part Details page. You can also find images and similar parts to 5039294018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039294018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039294018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039294018 fall under?
The 5039294018 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039294018 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039294018 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039294018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039294018 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Chip One Stop and Avnet America have stock available or on a lead time for 5039294018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039294018 often in real-time on the comparison pages.
What if I can't find stock of 5039294018?
You can fill out our help required form which you can use to request a quote for 5039294018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.