Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-3/8-0-SP,
5039264026, 4-1193798-8 |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$2.64
|
13,950
in stock
|
Buy Now | |
TE Store
from US$3.19
|
7,837
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.64
|
2,790
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
Boersig
from US$10.52
|
-
|
Buy Now | |
TTI Europe
from US$2.03
|
-
|
Buy Now | |
Sager
from US$2.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Brake Fluid, Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil, Aviation Fuel |
---|---|
Color | Black |
Material Systems Code | 25 |
Shrink Ratio | 2:1 |
Material | Crosslinked Elastomer |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | 1.02mm, .04in |
Recovered Inside Diameter (Max) | 4.8mm, .189in |
Size Range | 4.8 – 9.53mm, .189 – .375in |
Expanded Inside Diameter (Min) | .375in, 9.53mm |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -75 – 150°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
5039264026 DIESEL-RESISTANT TUBING | Heilind Electronics |
DR-25-3/8-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .189 in Recovered Inside Diameter (Max): 4.8 mm Black 2: 1 Single Wall .189" | Single Wall Dr 25: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: 5039264026 | Internal Number: 5039264026 | Alias Number: 4-1193798-8 | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves DR-25-3/8-0-SP PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039264026?
Additional datasheets, footprints and schematics for 5039264026 are listed on our Part Details page. You can also find images and similar parts to 5039264026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039264026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039264026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039264026 fall under?
The 5039264026 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039264026 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039264026 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039264026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039264026 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Avnet America and Boersig have stock available or on a lead time for 5039264026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039264026 often in real-time on the comparison pages.
What if I can't find stock of 5039264026?
You can fill out our help required form which you can use to request a quote for 5039264026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.