Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5039244037,
3-1193796-5 |
Fluid Type | Hydraulic Fluid, Brake Fluid, Aviation Fuel, Diesel Fuel, Water, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Material Systems Code | 25 |
Material | Crosslinked Elastomer |
Color | Black |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Size Range | 12.8 – 25.4mm, .5 – 1.in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Wall Thickness (Nominal) | 1.78mm, .07in |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 175°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -75 – 150°C |
Recovery Temperature | 175°C |
Heat Shrink Tubing And Sleeves Dr-25-1-0-Sp |Raychem Te Connectivity 5039244037 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves DR-25-1-0-SP PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5039244037?
Additional datasheets, footprints and schematics for 5039244037 are listed on our Part Details page. You can also find images and similar parts to 5039244037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039244037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039244037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039244037 fall under?
The 5039244037 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039244037 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039244037 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039244037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039244037 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Boersig and TTI Europe have stock available or on a lead time for 5039244037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039244037 often in real-time on the comparison pages.
What if I can't find stock of 5039244037?
You can fill out our help required form which you can use to request a quote for 5039244037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.