Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-1-1/2-0-SP,
5039234011, 5-1193795-6 |
Fluid Type | Hydraulic Fluid, Brake Fluid, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil |
---|---|
Material Systems Code | 25 |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Elastomer |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Inside Diameter (Max) | 19mm, .748in |
Size Range | .748 – 1.5in, 19 – 38.1mm |
Product Source | UK |
Packaging Method | Reel |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -75 – 150°C |
5039234011 5-1193795-6 M23053/16-006-0 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 5039234011?
Additional datasheets, footprints and schematics for 5039234011 are listed on our Part Details page. You can also find images and similar parts to 5039234011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039234011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039234011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039234011 fall under?
The 5039234011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5039234011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039234011 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039234011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039234011 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Avnet America and Boersig have stock available or on a lead time for 5039234011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039234011 often in real-time on the comparison pages.
What if I can't find stock of 5039234011?
You can fill out our help required form which you can use to request a quote for 5039234011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.