Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
473
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
2,498
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
473
in stock
|
Buy Now | |
element14
from US$0.54
|
473
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Carlton-Bates
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.6mm |
Insulator Colour | Red |
Product Range | - |
Test Clip Medium Alligator Red Insulator Steel/Nickel | Keystone Electronics 5039 | RS Americas |
Alligator Clip, Medium, 8.6Mm, Red | Newark Electronics |
ALLIGATOR CLIP, MEDIUM, 8.6MM, RED | element14 |
Steel Nickel Plate With Red Vinyl Insulator Alligator Clip | Future Electronics |
Clip | Carlton-Bates |
Test Clips ALLIGATOR MED RED | Sager |
Where can I find additional details, specifications and documents for a 5039?
Additional datasheets, footprints and schematics for 5039 are listed on our Part Details page. You can also find images and similar parts to 5039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5039 fall under?
The 5039 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5039 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5039 you can contact the distributor directly for product support, shipping queries etc.
Is the 5039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5039 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5039 often in real-time on the comparison pages.
What if I can't find stock of 5039?
You can fill out our help required form which you can use to request a quote for 5039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.