Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5038024002,
3-1193792-4 |
No distributors results available
Material | Silicone Rubber |
---|---|
Color | Gray |
Shrink Ratio | 1.65:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | 40mm, 1.574in |
Expanded Inside Diameter (Min) | 66mm, 2.598in |
Size Range | 2.598 – 1.574in, 66 – 40mm |
Low Outgassing | No |
Product Source | UK |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Recovery Temperature | 175°C |
Fluid Resistance | None |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -75 – 200°C |
Resistant To | Radiation Sterilization |
Shrink Temperature (Min) | 135°C |
Where can I find additional details, specifications and documents for a 5038024002?
Additional datasheets, footprints and schematics for 5038024002 are listed on our Part Details page. You can also find images and similar parts to 5038024002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5038024002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5038024002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5038024002 fall under?
The 5038024002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5038024002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5038024002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5038024002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5038024002 have stock available?
There is no stock from authorised distributors for 5038024002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5038024002 often in real-time on the comparison pages.
What if I can't find stock of 5038024002?
You can fill out our help required form which you can use to request a quote for 5038024002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.