503765-0098 Part Information
Details for 503765-0098 by Molex
Cable Leads & Connectors>Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
40000 | 0.0573 |
200000 | 0.0475 |
400000 | 0.0426 |
800000 | 0.0393 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Pico-Lock 503765 Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Molex Pico-Lock 503764 Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 1.5A |
Alternative Part Descriptions
- CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Lock 503765 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Pico-Lock 503764 Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 503765-0098?
Additional datasheets, footprints and schematics for 503765-0098 are listed in our Part Details tab. You can also find the 503765-0098 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503765-0098 in the Pricing & Inventory tab next to part details. You can view 503765-0098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503765-0098 fall under?
The 503765-0098 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 503765-0098 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503765-0098 you can contact the distributor directly for product support, shipping queries etc.
Is the 503765-0098 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 503765-0098 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 503765-0098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503765-0098 often in real-time on the comparison pages.
What if I can't find stock of 503765-0098?
You can fill out our help required form which you can use to request a quote for 503765-0098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.