Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.64
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
365
in stock
|
Buy Now | |
element14
from US$0.44
|
365
in stock
|
Buy Now | |
Farnell
from US$0.46
|
365
in stock
|
Buy Now | |
Rapid Electronics
from US$36.33
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.39
|
10
in stock
|
Buy Now | |
RS Americas
from US$39.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.38mm |
Insulator Colour | Green |
Product Range | - |
Alligator Clip, Mini, 8.38Mm, Green | Newark Electronics |
ALLIGATOR CLIP, MINI, 8.38MM, GREEN | element14 |
Clip | Carlton-Bates |
Test Clips ALLIGATOR SM GRN | Sager |
Where can I find additional details, specifications and documents for a 5036?
Additional datasheets, footprints and schematics for 5036 are listed on our Part Details page. You can also find images and similar parts to 5036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5036 fall under?
The 5036 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5036 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5036 you can contact the distributor directly for product support, shipping queries etc.
Is the 5036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5036 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 5036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5036 often in real-time on the comparison pages.
What if I can't find stock of 5036?
You can fill out our help required form which you can use to request a quote for 5036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.