Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 8.4V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 200mAh |
Battery Size Code | E |
Battery Terminals | Snap Contact |
External Diameter | - |
External Height | 48.5mm |
External Width | 17.5mm |
External Depth | 26.5mm |
Weight | 40g |
Battery IEC Code | 6F22 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage | 8.4V |
maxE NiMH Rechargeable Cell 9V 200mAh | RS |
BATTERY,E,NI-MH,200MAH,8.4V | Farnell |
Ansmann 5035342 Rechargeable MaxE 9V PP3 Battery Block 200mAh Single Pack | Rapid Electronics |
Ansmann Rechargeable Battery, Ni-MH, E, 8.4V, 200mAh | Distrelec |
Where can I find additional details, specifications and documents for a 5035342?
Additional datasheets, footprints and schematics for 5035342 are listed on our Part Details page. You can also find images and similar parts to 5035342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5035342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5035342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5035342 fall under?
The 5035342 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5035342 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5035342 you can contact the distributor directly for product support, shipping queries etc.
Is the 5035342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5035342 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 5035342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5035342 often in real-time on the comparison pages.
What if I can't find stock of 5035342?
You can fill out our help required form which you can use to request a quote for 5035342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.