Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 1.1Ah |
Battery Size Code | AAA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 13g |
Battery IEC Code | HR03 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage | 1.2V |
NiMH AAA 1100mAh 2/Blister | RS |
BATTERY,AAA,NI-MH,1.1AH,1.2V, PK2 | Farnell |
Ansmann Rechargeable Battery, Ni-MH, AAA, 1.2V, 1.1Ah, Pack of 2 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 5035222?
Additional datasheets, footprints and schematics for 5035222 are listed on our Part Details page. You can also find images and similar parts to 5035222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5035222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5035222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5035222 fall under?
The 5035222 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5035222 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5035222 you can contact the distributor directly for product support, shipping queries etc.
Is the 5035222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5035222 have stock available?
Authorised distributors including RS, element14, Farnell and Distrelec have stock available or on a lead time for 5035222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5035222 often in real-time on the comparison pages.
What if I can't find stock of 5035222?
You can fill out our help required form which you can use to request a quote for 5035222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.