Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.40
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
536
in stock
|
Buy Now | |
element14
from US$0.46
|
536
in stock
|
Buy Now | |
Farnell
from US$0.47
|
536
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$34.02
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.19
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.38mm |
Insulator Colour | Black |
Product Range | - |
Alligator Clip, Mini, 8.38Mm, Black | Newark Electronics |
ALLIGATOR CLIP, MINI, 8.38MM, BLACK | element14 |
Test Clip Small Alligator Black Insulator Steel/Nickel | Keystone Electronics 5035 | RS Americas |
ALLIGATOR CLIP (BLACK INSULATOR | Future Electronics |
Clip | Carlton-Bates |
Test Clips ALLIGATOR SM BLK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5035?
Additional datasheets, footprints and schematics for 5035 are listed on our Part Details page. You can also find images and similar parts to 5035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5035 fall under?
The 5035 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5035 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5035 you can contact the distributor directly for product support, shipping queries etc.
Is the 5035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5035 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 5035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5035 often in real-time on the comparison pages.
What if I can't find stock of 5035?
You can fill out our help required form which you can use to request a quote for 5035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.