Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Copper |
---|---|
Weight per Piece | .126g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .031in, .787mm |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Overall Length | .419in, 10.643mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .086in, 2.18mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | #2, M2 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Terminals Solis Ring 26-22 2 Unpltd |Amp Te Connectivity 50334-3 | Newark Electronics |
SOLIS, RING,26-22,2,UNPLTD | TE Connectivity 50334-3 | RS Americas |
Ring Tongue Terminal 22-26AWG 10.64mm 3.55mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 50334-3?
Additional datasheets, footprints and schematics for 50334-3 are listed on our Part Details page. You can also find images and similar parts to 50334-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50334-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50334-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50334-3 fall under?
The 50334-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50334-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50334-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 50334-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50334-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 50334-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50334-3 often in real-time on the comparison pages.
What if I can't find stock of 50334-3?
You can fill out our help required form which you can use to request a quote for 50334-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.