Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.51
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.01
|
21,226
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
2,000
in stock
|
Buy Now | |
TE Store
from US$5.49
|
825
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Weight per Piece | .13g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .093in, 2.36mm |
Overall Length | 10.643mm, .419in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .031in, .787mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Shape Description | RING-049 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Operating Temperature Range | 260°C, 500°F |
Terminals Terminal Solis R 26-22 2 Au |Amp Te Connectivity 50334-2 | Newark Electronics |
TERMINAL,SOLIS R 26-22 2 AU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 50334-2 | Internal Number: 50334-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 22-26AWG 10.64mm 3.55mm Gold Over Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R 26-22 2 Au | TE Connectivity 50334-2 | RS Americas |
Where can I find additional details, specifications and documents for a 50334-2?
Additional datasheets, footprints and schematics for 50334-2 are listed on our Part Details page. You can also find images and similar parts to 50334-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50334-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50334-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50334-2 fall under?
The 50334-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50334-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50334-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50334-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50334-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 50334-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50334-2 often in real-time on the comparison pages.
What if I can't find stock of 50334-2?
You can fill out our help required form which you can use to request a quote for 50334-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.