Prices starting from US$0.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.98 |
1,047
|
Buy Now | |
Future Electronics | US$0.55 |
16,667
|
Buy Now | |
Newark Electronics | US$0.68 |
13,439
|
Buy Now | |
element14 | US$0.56 |
13,439
|
Buy Now | |
Farnell | US$0.64 |
13,439
|
Buy Now | |
TTI Europe | US$0.48 |
6,000
|
Buy Now | |
Distrelec | US$0.84 |
871
|
Buy Now | |
Avnet America | US$0.56 |
-
|
Buy Now | |
RS Americas | US$0.66 |
-
|
Buy Now | |
Boersig | US$0.71 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .127g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .086in, 2.18mm |
Tongue Thickness | .02in, .51mm |
Wire Size | .12 – .4mm², 202 – 810CMA, 26 – 22AWG |
Overall Length | .419in, 10.643mm |
Barrel Inside Diameter | .082in, .787mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #2, M2 |
Operating Temperature Range | 338°F, 170°C |
SOLISTRAND 26-22 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #2, CRIMP | element14 |
TERMINAL RING TONGUE AWG22-26 | TTI Europe |
Ring terminal, SOLISTRAND, M2, 26-22 AWG | RS |
TE Connectivity - AMP TERMINAL,SOLIS R 26-22 2 | Distrelec |
Ring Tongue Terminal 22-26AWG 10.64mm 3.55mm Tin Loose Piece | Avnet America |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 26-22 2 | TE Connectivity 50334 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #2 |
Where can I find additional details, specifications and documents for a 50334?
Additional datasheets, footprints and schematics for 50334 are listed on our Part Details page. You can also find images and similar parts to 50334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50334 fall under?
The 50334 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50334 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50334 you can contact the distributor directly for product support, shipping queries etc.
Is the 50334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50334 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 50334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50334 often in real-time on the comparison pages.
What if I can't find stock of 50334?
You can fill out our help required form which you can use to request a quote for 50334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.