Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
RS Americas
from US$0.21
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.82
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$122.13
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.52
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 8.38mm |
Insulator Colour | - |
Product Range | - |
Test Clip Small Alligator No Insulator Steel/Nickel | Keystone Electronics 5033 | RS Americas |
ALLIGATOR CLIP | Heilind Electronics |
ALLIGATOR CLIP, MINI, 8.38MM | element14 |
Alligator Clip, (1) Clip | Carlton-Bates |
Test Clips ALLIGATOR CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter 90 Deg Standoff 1.5 Mm Length, Flush Edge, Standard Handle |Tronex 5033 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5033?
Additional datasheets, footprints and schematics for 5033 are listed on our Part Details page. You can also find images and similar parts to 5033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5033 fall under?
The 5033 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5033 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5033 you can contact the distributor directly for product support, shipping queries etc.
Is the 5033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5033 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5033 often in real-time on the comparison pages.
What if I can't find stock of 5033?
You can fill out our help required form which you can use to request a quote for 5033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.