Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.11
|
No stock
|
Buy Now | |
element14
from US$531.54
|
169
in stock
|
Buy Now | |
Farnell
from US$32.82
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$32.90
|
89
in stock
|
Buy Now | |
Future Electronics
from US$22.29
|
-
|
Buy Now | |
Avnet America
from US$14.51
|
-
|
Buy Now | |
RS Americas
from US$11.86
|
-
|
Buy Now | |
Sager
from US$16.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 200mA |
Contact Voltage AC Max | - |
Product Range | - |
Illumination | Non Illuminated |
Rotary Sw, 1P, 3 Pos, 0.15A/115V, 2A/28V Rohs Compliant: Yes |Grayhill 503265-1-03N | Newark Electronics |
ROTARY SW, 1P, 3 POS, 0.15A/115V, 2A/28V | element14 |
Switch Rotary SP3T 3 Flatted Shaft Solder Lug 0.2A Momentary | Future Electronics |
Rotary Switch, SP3T, 3 Pos., Non-Shorting, Fixed Stops, 150mA, 115VAC, Solder | Grayhill 503265-1-03N | RS Americas |
Rotary Switches Rotary Switch Std solder lug 36deg | Sager |
Where can I find additional details, specifications and documents for a 503265-1-03N?
Additional datasheets, footprints and schematics for 503265-1-03N are listed on our Part Details page. You can also find images and similar parts to 503265-1-03N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503265-1-03N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503265-1-03N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503265-1-03N fall under?
The 503265-1-03N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 503265-1-03N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503265-1-03N you can contact the distributor directly for product support, shipping queries etc.
Is the 503265-1-03N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503265-1-03N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 503265-1-03N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503265-1-03N often in real-time on the comparison pages.
What if I can't find stock of 503265-1-03N?
You can fill out our help required form which you can use to request a quote for 503265-1-03N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.