| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| External Height - Imperial | 3.15" |
|---|---|
| External Height - Metric | 80mm |
| External Diameter - Imperial | - |
| External Diameter - Metric | - |
| External Width - Imperial | 0.55" |
| External Width - Metric | 14mm |
| Handle Material | ABS (Acrylonitrile Butadiene Styrene) |
| Handle Type | 2U Rack |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| Colour | Grey |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| External Height - Imperial | 3.15" |
|---|---|
| External Height - Metric | 80mm |
| External Width - Imperial | 0.55" |
| External Width - Metric | 14mm |
| Handle Material | ABS |
| RoHS Compliant | Yes |
| Handle, Grey, 2U, Pk2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 503-232981K?
Additional datasheets, footprints and schematics for 503-232981K are listed on our Part Details page. You can also find images and similar parts to 503-232981K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503-232981K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503-232981K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503-232981K fall under?
The 503-232981K is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 503-232981K when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503-232981K you can contact the distributor directly for product support, shipping queries etc.
Is the 503-232981K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503-232981K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 503-232981K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503-232981K often in real-time on the comparison pages.
What if I can't find stock of 503-232981K?
You can fill out our help required form which you can use to request a quote for 503-232981K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.