Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.1Ah |
Battery Size Code | AA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.3mm |
External Height | 50.4mm |
External Width | - |
External Depth | - |
Weight | 28g |
Battery IEC Code | HR6 |
Battery NEDA Code | 1.2H2Â |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14.3mm |
Charge Time | 1.7h |
Discharge Current Max | 4200mA |
External Length / Height | 50.4mm |
Output Voltage | 1.2V |
BATTERY,AA,NI-MH,2.1AH,1.2V, PK2 | Farnell |
NiMH AA 2100mAh 2/Blister | RS |
Rechargeable Battery, Max-E, Pack Of 2, Nickel Metal Hydride, 2100 Mah, 1.2 V, Aa Rohs Compliant: Na |Ansmann 5030992 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5030992?
Additional datasheets, footprints and schematics for 5030992 are listed on our Part Details page. You can also find images and similar parts to 5030992 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5030992 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5030992 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5030992 fall under?
The 5030992 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5030992 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5030992 you can contact the distributor directly for product support, shipping queries etc.
Is the 5030992 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5030992 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 5030992.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5030992 often in real-time on the comparison pages.
What if I can't find stock of 5030992?
You can fill out our help required form which you can use to request a quote for 5030992 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.