Prices starting from US$0.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$114.78 |
3
|
Buy Now | |
Newark Electronics | US$135.57 |
6
|
Buy Now | |
Distrelec | US$91.84 |
5
|
Buy Now | |
Rapid Electronics | US$111.74 |
4
|
Buy Now | |
element14 | US$163.96 |
2
|
Buy Now | |
Farnell | US$112.93 |
2
|
Buy Now | |
RS Americas | US$0.95 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 110mm |
TWEEZER SET, 3PC | Farnell |
Input Voltage | 24V |
---|
Mid-Range String Light 100Ft 14/2 Cable |Molex 5030 | Newark Electronics |
5030 | Avnet America |
Secondary Impedance | 4kohm |
---|---|
Transformer Mounting | Panel |
Insertion Loss | 3dB |
Power Rating | 30W |
Where can I find additional details, specifications and documents for a 5-030?
Additional datasheets, footprints and schematics for 5-030 are listed on our Part Details page. You can also find images and similar parts to 5-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-030 fall under?
The 5-030 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 5-030 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-030 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Rapid Electronics, RS and element14 have stock available or on a lead time for 5-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-030 often in real-time on the comparison pages.
What if I can't find stock of 5-030?
You can fill out our help required form which you can use to request a quote for 5-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.