Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.39
Distributor | Stock | ||
---|---|---|---|
element14
from US$38.39
|
-
|
Buy Now |
Rack U Height | 2U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Rack Mount |
External Height - Metric | 88.9mm |
External Width - Metric | 436mm |
External Depth - Metric | 250mm |
External Height - Imperial | 3.54" |
External Width - Imperial | 17.17" |
External Depth - Imperial | 9.84" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Body Material | Steel |
Colour | Light Grey |
External Depth | 250mm |
External Height | 89.9mm |
External Width | 436mm |
Material | Steel |
Panel | Anodised Aluminium |
Where can I find additional details, specifications and documents for a 503-232947K?
Additional datasheets, footprints and schematics for 503-232947K are listed on our Part Details page. You can also find images and similar parts to 503-232947K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 503-232947K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 503-232947K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 503-232947K fall under?
The 503-232947K is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 503-232947K when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 503-232947K you can contact the distributor directly for product support, shipping queries etc.
Is the 503-232947K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 503-232947K have stock available?
Authorised distributors including element14 have stock available or on a lead time for 503-232947K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 503-232947K often in real-time on the comparison pages.
What if I can't find stock of 503-232947K?
You can fill out our help required form which you can use to request a quote for 503-232947K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.