Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
Case Colour | Blue |
External Height - Imperial | 15.74" |
External Height - Metric | 400mm |
External Width - Imperial | 16.53" |
External Width - Metric | 420mm |
External Depth - Imperial | 11.92" |
External Depth - Metric | 303mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 303mm |
External Height | 400mm |
External Width | 420mm |
Where can I find additional details, specifications and documents for a 502F.270N?
Additional datasheets, footprints and schematics for 502F.270N are listed on our Part Details page. You can also find images and similar parts to 502F.270N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502F.270N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502F.270N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502F.270N fall under?
The 502F.270N is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 502F.270N when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502F.270N you can contact the distributor directly for product support, shipping queries etc.
Is the 502F.270N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502F.270N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 502F.270N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502F.270N often in real-time on the comparison pages.
What if I can't find stock of 502F.270N?
You can fill out our help required form which you can use to request a quote for 502F.270N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.