502B BK076 Part Information

Details for 502B BK076 by Alpha Wire

Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables

Part Downloads

Part Specifications

Connector Type A NEMA 5-15P
Connector Type B Free End
Cable Length - Metric 3m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Cable Length - Imperial 10ft

Alternative Part Descriptions

  • POWER CORD, NEMA 15-5P, 3M; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 502B BK076?

Additional datasheets, footprints and schematics for 502B BK076 are listed in our Part Details tab. You can also find the 502B BK076 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 502B BK076 in the Pricing & Inventory tab next to part details. You can view 502B BK076 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 502B BK076 fall under?

The 502B BK076 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 502B BK076 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 502B BK076 you can contact the distributor directly for product support, shipping queries etc.

Is the 502B BK076 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 502B BK076 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 502B BK076.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 502B BK076 often in real-time on the comparison pages.

What if I can't find stock of 502B BK076?

You can fill out our help required form which you can use to request a quote for 502B BK076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 502B BK076

Loading...
Loading Results for 502B BK076
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us