Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | - |
---|---|
Battery Technologies Supported | Li-Ion NiCd NiMH |
Supply Voltage | - |
Battery Size Code | AAA AA |
Battery IEC Code | - |
Battery NEDA Code | 15LF 24LF |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
For Use With | Li-Ion NiMH Battery Packs |
Where can I find additional details, specifications and documents for a 5025132?
Additional datasheets, footprints and schematics for 5025132 are listed on our Part Details page. You can also find images and similar parts to 5025132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5025132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5025132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5025132 fall under?
The 5025132 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 5025132 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5025132 you can contact the distributor directly for product support, shipping queries etc.
Is the 5025132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5025132 have stock available?
There is no stock from authorised distributors for 5025132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5025132 often in real-time on the comparison pages.
What if I can't find stock of 5025132?
You can fill out our help required form which you can use to request a quote for 5025132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.