No distributors results available
View Full Pricing & Stock ComparisonBattery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Li-Ion NiMH |
Supply Voltage | 240V |
Battery Size Code | AAA AA |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
For Use With | AAA AA Li-Ion LiPo Batteries |
Where can I find additional details, specifications and documents for a 5025113/UK?
Additional datasheets, footprints and schematics for 5025113/UK are listed on our Part Details page. You can also find images and similar parts to 5025113/UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5025113/UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5025113/UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5025113/UK fall under?
The 5025113/UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 5025113/UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5025113/UK you can contact the distributor directly for product support, shipping queries etc.
Is the 5025113/UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5025113/UK have stock available?
There is no stock from authorised distributors for 5025113/UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5025113/UK often in real-time on the comparison pages.
What if I can't find stock of 5025113/UK?
You can fill out our help required form which you can use to request a quote for 5025113/UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.