| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage | 230VAC |
|---|---|
| Power Rating | 3kW |
| Current Rating | 13A |
| For Use With | Heater Irons Pumps Washing Machines & Dryer |
| Preset Operating Time | 15min 30min 1h 2h 4h 8h |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| Energy Saving Mains Socket, 10A, 230V | Newark Electronics |
| AES1 Energy Saving Socket Timer UK | RS |
Where can I find additional details, specifications and documents for a 5024063-UK?
Additional datasheets, footprints and schematics for 5024063-UK are listed on our Part Details page. You can also find images and similar parts to 5024063-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5024063-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5024063-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5024063-UK fall under?
The 5024063-UK is listed under Electrical & Lighting > Energy Saving Mains Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5024063-UK when available in the Energy Saving Mains Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5024063-UK you can contact the distributor directly for product support, shipping queries etc.
Is the 5024063-UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5024063-UK have stock available?
Authorised distributors including Newark Electronics and RS have stock available or on a lead time for 5024063-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5024063-UK often in real-time on the comparison pages.
What if I can't find stock of 5024063-UK?
You can fill out our help required form which you can use to request a quote for 5024063-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.