Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 2.94mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
THRU-HOLE MOUNT UNINSULATED TEST POINT | Keystone Electronics 5024 | RS Americas |
TEST POINT, PCB, THROUGH HOLE | element14 |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks THRU-HOLE MOUNT UNINSUL TEST POINT | Sager |
Where can I find additional details, specifications and documents for a 5024?
Additional datasheets, footprints and schematics for 5024 are listed on our Part Details page. You can also find images and similar parts to 5024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5024 fall under?
The 5024 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5024 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5024 you can contact the distributor directly for product support, shipping queries etc.
Is the 5024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5024 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 5024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5024 often in real-time on the comparison pages.
What if I can't find stock of 5024?
You can fill out our help required form which you can use to request a quote for 5024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.