Status: | Unknown |
---|---|
Series: | Xtra Guard 1 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Pairs | 3 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.255mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 6.5mm |
Product Range | Xtra Guard 1 Series |
SVHC | No SVHC (27-Jun-2018) |
Alpha Type Number | 5023C |
Approval Bodies | UL |
Cable Type | Unshielded |
Cable UL Style Number | UL2464 |
Complex Cable Make-Up | 6 x 7/0.2 |
Conductor Make-up | 7 / 30AWG |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 6.5mm |
Primary Insulation Thickness | 0.81mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Standard | CSA/flame test-4 UL/UL94V-1 |
Voltage Rating VAC | 300V |
Wire Size | 22AWG |
CABLE, 22AWG, 3PAIR, PER M | element14 |
Where can I find additional details, specifications and documents for a 5023C?
Additional datasheets, footprints and schematics for 5023C are listed on our Part Details page. You can also find images and similar parts to 5023C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5023C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5023C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5023C fall under?
The 5023C is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5023C when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5023C you can contact the distributor directly for product support, shipping queries etc.
Is the 5023C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5023C have stock available?
Authorised distributors including element14 have stock available or on a lead time for 5023C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5023C often in real-time on the comparison pages.
What if I can't find stock of 5023C?
You can fill out our help required form which you can use to request a quote for 5023C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.