Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$1.42 |
13,537
|
Buy Now | |
Transfer Multisort Elektronik | US$1.76 |
332
|
Buy Now | |
Rutronik | US$1.59 |
50
|
Buy Now | |
RS | US$15.67 |
-
|
Buy Now | |
Newark Electronics | US$1.26 |
-
|
Buy Now | |
RS Americas | US$29.95 |
-
|
Buy Now | |
element14 | US$0.17 |
-
|
Buy Now | |
Carlton-Bates | US$0.19 |
-
|
Buy Now | |
Sager | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.11 |
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.98mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
16 mm Low Profile Coin Cell Battery Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
HOLDERCOIN16MM H | Rutronik |
Battery Holder, Coin Cell , 16Mm, Th | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks THM TEST POINT .350 SILVER PLATED | Sager |
Where can I find additional details, specifications and documents for a 5023?
Additional datasheets, footprints and schematics for 5023 are listed on our Part Details page. You can also find images and similar parts to 5023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5023 fall under?
The 5023 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5023 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5023 you can contact the distributor directly for product support, shipping queries etc.
Is the 5023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5023 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, RS and Newark Electronics have stock available or on a lead time for 5023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5023 often in real-time on the comparison pages.
What if I can't find stock of 5023?
You can fill out our help required form which you can use to request a quote for 5023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.