Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
2,383
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
6,207
in stock
|
Buy Now | |
element14
from US$0.90
|
6,207
in stock
|
Buy Now | |
Farnell
from US$0.89
|
6,207
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
461
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 2.2mH |
Product Range | 5000 Series |
Impedance | - |
Common Mode Filter Case | 9.3mm x 5.9mm x 4.4mm |
Automotive Qualification Standard | - |
DC Current Max | 500mA |
Choke, Cm, 2.2Mh, +50%/-30%, 0.5A | Newark Electronics |
CHOKE, CM, 2.2MH, +50%/-30%, 0.5A | element14 |
SMD Common mode chokes 2,20mH 50225C | RS |
Inductor: wire | Transfer Multisort Elektronik |
5000 Series 5.9 x 9.3 x 3.6 mm 500 mA 0.4 Ohm DCR 500 V SMT Common Mode Choke | Future Electronics |
Choke, Common Mode, 2.2 mH, 500 mA, 7mm x 5.9mm x 4.4mm | Avnet America |
Common Mode Chokes / Filters 2.2 MH | Sager |
Where can I find additional details, specifications and documents for a 50225C?
Additional datasheets, footprints and schematics for 50225C are listed on our Part Details page. You can also find images and similar parts to 50225C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50225C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50225C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50225C fall under?
The 50225C is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 50225C when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50225C you can contact the distributor directly for product support, shipping queries etc.
Is the 50225C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50225C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 50225C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50225C often in real-time on the comparison pages.
What if I can't find stock of 50225C?
You can fill out our help required form which you can use to request a quote for 50225C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.