Status: | Unknown |
---|---|
Series: | 50217 Series |
RoHS: | Unknown |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0286
|
63,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
332,592
in stock
|
Buy Now | |
Farnell
from US$0.0385
|
166,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
68,280
in stock
|
Buy Now | |
element14
from US$0.06
|
68,280
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
43,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
10,237
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,501
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0376
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0468
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 50217 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 51067 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
CONTACT, SOCKET, 18-24AWG, CRIMP | Farnell |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Crimp terminal,female,tin pltd,18-24awg | RS |
CHAIN 3.5MM W TO B RECEP | Heilind Electronics |
Molex Crimp Terminal, Socket, Tin, 24 ... 18AWG | Distrelec |
Molex,50217 Series Number PCB Conn Contact, Female, Crimp, Tin Plating 18 to 24 AWG | Molex Incorporated 50217-9001 | RS Americas |
50217-9001 | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CHAIN 3.5MM W TO B RECEP | TTI Europe |
3.50mmPitch Crimp Terminal 50217, 18-24 AWG, Reel, Brass | Power and Signal Group |
Where can I find additional details, specifications and documents for a 50217-9001?
Additional datasheets, footprints and schematics for 50217-9001 are listed on our Part Details page. You can also find images and similar parts to 50217-9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50217-9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50217-9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50217-9001 fall under?
The 50217-9001 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 50217-9001 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50217-9001 you can contact the distributor directly for product support, shipping queries etc.
Is the 50217-9001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50217-9001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 50217-9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50217-9001 often in real-time on the comparison pages.
What if I can't find stock of 50217-9001?
You can fill out our help required form which you can use to request a quote for 50217-9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.