Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
23,496
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
36,119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
8,428
in stock
|
Buy Now | |
Sager
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,180
in stock
|
Buy Now | |
element14
from US$0.12
|
1,180
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,180
in stock
|
Buy Now | |
RS Americas
from US$3.85
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
TEST POINT | Heilind Electronics |
Through-Hole Mount Silver Plated Test Point | Future Electronics |
Test Plugs & Test Jacks T/H TEST POINT .200 UNINSULATED | Sager |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
TEST POINT LOW PROFILE THM | Rutronik |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 240VAC |
---|---|
Output Voltage | 280VAC |
Output Current | 28A |
Constant Current Load | 28A |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Output Voltage Max | 240VAC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5021?
Additional datasheets, footprints and schematics for 5021 are listed on our Part Details page. You can also find images and similar parts to 5021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5021 fall under?
The 5021 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5021 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5021 you can contact the distributor directly for product support, shipping queries etc.
Is the 5021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5021 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 5021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5021 often in real-time on the comparison pages.
What if I can't find stock of 5021?
You can fill out our help required form which you can use to request a quote for 5021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.