Status: | Unknown |
---|---|
Series: | Si50x Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Si50x Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Frequency | 16MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.7V |
OSC, 16MHZ, ±50PPM, 3.3V, SMD | Farnell |
Where can I find additional details, specifications and documents for a 501BAA16M0000CAF?
Additional datasheets, footprints and schematics for 501BAA16M0000CAF are listed on our Part Details page. You can also find images and similar parts to 501BAA16M0000CAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501BAA16M0000CAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501BAA16M0000CAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501BAA16M0000CAF fall under?
The 501BAA16M0000CAF is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 501BAA16M0000CAF when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501BAA16M0000CAF you can contact the distributor directly for product support, shipping queries etc.
Is the 501BAA16M0000CAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501BAA16M0000CAF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 501BAA16M0000CAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501BAA16M0000CAF often in real-time on the comparison pages.
What if I can't find stock of 501BAA16M0000CAF?
You can fill out our help required form which you can use to request a quote for 501BAA16M0000CAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.