501849"B Test Connectors & IC Clips by Adaptive Interconnect Electronics

LARGE INSULATED COPPER PLATED STEEL CHARGER CLIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Type Test Clip
Current Rating 200A
Jaw Opening Max 1.6"
Insulator Colour Black
Product Range -
Termination Method Crimp / Solder


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 501849"B?

Additional datasheets, footprints and schematics for 501849"B are listed on our Part Details page. You can also find images and similar parts to 501849"B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 501849"B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501849"B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 501849"B fall under?

The 501849"B is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.

Can I view similar or alternative parts?

You can view similar parts to 501849"B when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 501849"B you can contact the distributor directly for product support, shipping queries etc.

Is the 501849"B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 501849"B have stock available?

There is no stock from authorised distributors for 501849"B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 501849"B often in real-time on the comparison pages.

What if I can't find stock of 501849"B?

You can fill out our help required form which you can use to request a quote for 501849"B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay