Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.31" |
Insulator Colour | - |
Product Range | - |
Termination Method | Threaded Barrel |
Where can I find additional details, specifications and documents for a 501785?
Additional datasheets, footprints and schematics for 501785 are listed on our Part Details page. You can also find images and similar parts to 501785 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501785 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501785 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501785 fall under?
The 501785 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 501785 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501785 you can contact the distributor directly for product support, shipping queries etc.
Is the 501785 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501785 have stock available?
There is no stock from authorised distributors for 501785.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501785 often in real-time on the comparison pages.
What if I can't find stock of 501785?
You can fill out our help required form which you can use to request a quote for 501785 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.