Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,493
in stock
|
Buy Now | |
Sager
from US$0.16
|
85,801
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
34,194
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,493
in stock
|
Buy Now | |
element14
from US$0.25
|
9,493
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
7,979
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
170
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$16.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Orange |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Orange |
Test Plugs & Test Jacks ORANGE TEST POINT | Sager |
TEST POINT (ORANGE) | Heilind Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Orange Multipurpose Through Hole Test Point | Future Electronics |
Test point terminal | Transfer Multisort Elektronik |
Test Point MultiPurpose THM .350 L .125 OD Heat Resistant Nylon 46 Orange | Keystone Electronics 5013 | RS Americas |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5013?
Additional datasheets, footprints and schematics for 5013 are listed on our Part Details page. You can also find images and similar parts to 5013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5013 fall under?
The 5013 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5013 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5013 you can contact the distributor directly for product support, shipping queries etc.
Is the 5013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5013 have stock available?
Authorised distributors including Sager, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5013 often in real-time on the comparison pages.
What if I can't find stock of 5013?
You can fill out our help required form which you can use to request a quote for 5013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.