Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 980µm |
No. of Fibers | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Color | Black |
Jacket Material | PE |
RoHS Compliant | Yes |
CABLE, SIMP,1000UM PLAS,25M1,SP | TE Connectivity 501232-1 | RS Americas |
Plastic Fiber Optic Cable, 1Fiber | Newark Electronics |
Where can I find additional details, specifications and documents for a 501232-1?
Additional datasheets, footprints and schematics for 501232-1 are listed on our Part Details page. You can also find images and similar parts to 501232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501232-1 fall under?
The 501232-1 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to 501232-1 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 501232-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 501232-1 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for 501232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501232-1 often in real-time on the comparison pages.
What if I can't find stock of 501232-1?
You can fill out our help required form which you can use to request a quote for 501232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.