Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
75,527
in stock
|
Buy Now | |
Sager
from US$0.16
|
46,284
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
15,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,342
in stock
|
Buy Now | |
element14
from US$0.34
|
7,342
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,342
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
5,133
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
877
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
4
in stock
|
Buy Now | |
Compona
-
|
40
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Rapid Electronics
from US$10.66
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Instrument Type | Dividers |
---|---|
Measuring Range Max | 300mm |
Resolution | - |
Graduations | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | White |
TEST POINT (WHITE) | Heilind Electronics |
Test Plugs & Test Jacks WHITE TEST POINT | Sager |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
White Multipurpose Through Hole Test point | Future Electronics |
Multipurpose Test Point, Thru Hole, .350 Lx.125" OD, Nylon, .445" Overall Length | Keystone Electronics 5012 | RS Americas |
WHITE TEST PIN 5012 (X100) | RS |
TEST POINT THM WHITE | Rutronik |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 50/12?
Additional datasheets, footprints and schematics for 50/12 are listed on our Part Details page. You can also find images and similar parts to 50/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50/12 fall under?
The 50/12 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 50/12 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50/12 you can contact the distributor directly for product support, shipping queries etc.
Is the 50/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50/12 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 50/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50/12 often in real-time on the comparison pages.
What if I can't find stock of 50/12?
You can fill out our help required form which you can use to request a quote for 50/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.