5011CT Variable Transformers by Staco Energy Products

VARIABLE TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2,790.02


Distributor Starting From Stock
Logo for RS Americas RS Americas US$2,790.02
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 120VAC
Output Voltage 140VAC
Output Current 50A
Constant Current Load 50A
Knob Rotation CW
Power Rating 7kVA
Secondary Current Nom 50A
Supply Voltage 120V
RoHS Compliant Yes

Alternative Descriptions

Variable Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5011CT?

Additional datasheets, footprints and schematics for 5011CT are listed on our Part Details page. You can also find images and similar parts to 5011CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5011CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5011CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5011CT fall under?

The 5011CT is listed under Transformers > Variable Transformers.

Can I view similar or alternative parts?

You can view similar parts to 5011CT when available in the Variable Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5011CT you can contact the distributor directly for product support, shipping queries etc.

Is the 5011CT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5011CT have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5011CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5011CT often in real-time on the comparison pages.

What if I can't find stock of 5011CT?

You can fill out our help required form which you can use to request a quote for 5011CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay