| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$0.14
|
296,543
in stock
|
Buy Now |
|
Newark Electronics
from US$0.13
|
163,248
in stock
|
Buy Now |
|
Future Electronics
from US$0.14
|
38,226
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.19
|
26,956
in stock
|
Buy Now |
|
RS
from US$0.33
|
1,800
in stock
|
Buy Now |
|
RS Americas
from US$0.26
|
455
in stock
|
Buy Now |
|
Conrad
from US$553.18
|
20
in stock
|
Buy Now |
|
TME
from US$9.85
|
16
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
400
in stock
|
Buy Now |
|
Compona
from US$0.20
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$11.05
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$14.84
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | - |
|---|---|
| Connector Colour | Black |
| Connector Mounting | Through Hole Mount |
| Mounting Hole Dia | 1.6mm |
| Contact Material | Phosphor Bronze |
| Contact Plating | Silver Plated Contacts |
| Colour | Black |
| Test Plugs & Test Jacks BLACK TEST POINT | Sager |
| Test Point, Pcb, Through Hole | Newark Electronics |
| Black Multipurpose Through Hole Test Point | Future Electronics |
| TEST POINT (BLACK) - MULTIPURPOSE | Heilind Electronics |
| PCB ACCESSORIES | RS |
| TEST POINT MULTIPURPOSE THM H .445 NYLON 46 INSULATED BLK PHOSBRONZE/SILVER | RS Americas |
| KEYSTONE 5011 Test point black | Compona |
| Test Point | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| SW P-P | TTI Americas |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Input Voltage | 120VAC |
|---|---|
| Output Voltage | 140VAC |
| Output Current | 50A |
| Constant Current Load | 50A |
| Knob Rotation | CW |
| No. of Phases | Single Phase |
| Output Voltage Max | 140VAC |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5011?
Additional datasheets, footprints and schematics for 5011 are listed on our Part Details page. You can also find images and similar parts to 5011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5011 fall under?
The 5011 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5011 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5011 you can contact the distributor directly for product support, shipping queries etc.
Is the 5011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5011 have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Heilind Electronics and RS have stock available or on a lead time for 5011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5011 often in real-time on the comparison pages.
What if I can't find stock of 5011?
You can fill out our help required form which you can use to request a quote for 5011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.