Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shell Material | Brass |
---|---|
Shell Plating Material | Gold |
Body Style | Right Angle |
Outer Shell Plating Material | Gold |
Shell Material | Brass |
PCB Mount Orientation | Right Angle |
Mating Contact Retention | With |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention Method | Locking Latch |
RF Connector Center Contact Material | Brass |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 3.18mm |
PCB 厚度(建议) | .125in |
Impedance Options | Non-Constant |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Pin |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
Sealable | No |
Product Type | Contact |
Cable Type | RG 188A, RG 58C, RG 195A, RG 180B |
Connector System | Cable-to-Board |
Connector Type | Coaxial Contacts |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Min Socket Printed Circuit Rohs Compliant: Yes |Amp Te Connectivity 50105-1 | Newark Electronics |
Single Mini Right Angle Socket PCB Mount | Future Electronics |
Contact SKT Solder RA Thru-Hole Strip | Avnet America |
MIN SOCKET PRINTED CIRCUIT, RF Contacts | TE Connectivity 50105-1 | RS Americas |
Special Order: MIN SOCKET PRINTED CIRCUIT Rf Contact | Part Number: 50105-1 | Internal Number: 50105-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50105-1?
Additional datasheets, footprints and schematics for 50105-1 are listed on our Part Details page. You can also find images and similar parts to 50105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50105-1 fall under?
The 50105-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 50105-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50105-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 50105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50105-1 often in real-time on the comparison pages.
What if I can't find stock of 50105-1?
You can fill out our help required form which you can use to request a quote for 50105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.