Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
51,474
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
78,109
in stock
|
Buy Now | |
Sager
from US$0.16
|
70,435
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
67,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
51,474
in stock
|
Buy Now | |
element14
from US$0.25
|
51,474
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
15,622
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
904
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
47
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Red |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Red |
TEST POINT (RED) | Heilind Electronics |
Test Plugs & Test Jacks RED TEST POINT | Sager |
Red Multipurpose Through Hole Test Point | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point MultiPurpose THM .445 L .125 OD Heat Resistant Nylon 46 Red | Keystone Electronics 5010 | RS Americas |
TEST POINTS THM RED | Rutronik |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5010?
Additional datasheets, footprints and schematics for 5010 are listed on our Part Details page. You can also find images and similar parts to 5010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5010 fall under?
The 5010 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5010 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5010 you can contact the distributor directly for product support, shipping queries etc.
Is the 5010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5010 have stock available?
Authorised distributors including Heilind Electronics, Sager, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 5010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5010 often in real-time on the comparison pages.
What if I can't find stock of 5010?
You can fill out our help required form which you can use to request a quote for 5010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.