Prices starting from US$1.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.80 |
84
|
Buy Now | |
Future Electronics | US$2.59 |
300
|
Buy Now | |
Carlton-Bates | US$5.05 |
189
|
Buy Now | |
Conrad | US$4.31 |
158
|
Buy Now | |
element14 | US$1.36 |
129
|
Buy Now | |
Farnell | US$2.45 |
126
|
Buy Now | |
Rapid Electronics | US$2.84 |
98
|
Buy Now | |
Newark Electronics | US$6.19 |
69
|
Buy Now | |
Distrelec | US$15.19 |
54
|
Buy Now | |
Heilind Electronics | US$2.70 |
11
|
Buy Now | |
Heilind Electronics Asia | US$2.70 |
3
|
Buy Now | |
RS Americas | US$782.79 |
1
|
Buy Now | |
Rutronik | US$2.06 |
-
|
Buy Now | |
Sager | US$18.09 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 4 |
Average Bulb Life | 1000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.37A |
External Length / Height | 26.8mm |
LED / Lamp Size | T-1 3/4 |
Operating life Time | 1000h |
Power Rating | 5W |
Total Light Output | 50lm |
Voltage Rating | 12V |
Voltage Rating VAC | 12V |
Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Safety Category | EN143 |
---|---|
Protection Class | - |
Respirator Type | - |
Product Range | 5000 Series |
SVHC | No SVHC (15-Jan-2018) |
Filter Retainer, 5N11/5P71 Filter, 6000 Series Cartridge, 5000/6000/7000 Series Mask | Carlton-Bates |
501 Filter lid for combining gas filter with particle inlay filter.This text is machine translated. | Conrad |
Battery Sizes Accepted | Coin Cell - 12mm |
---|---|
No. of Batteries | 2 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Terminals | PCB Pins |
Cell Diameter Max | 12mm |
For Use With | BR1216 CR1216 BR1220 CL1220 CR1220 BR1225 |
No. of Cells | 2 |
Through Hole 12mm Coin Cell Battery Holder | Future Electronics |
PC BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE | element14 |
HOLDER, BATTERY, 2 CELL, 12MM | Farnell |
Keystone 501 12mm Dual Coin Cell Holder | Rapid Electronics |
STANDARD HOLDER FOR COIN CELL | RS |
| Heilind Electronics |
HOLDER COIN 12MM DUAL | Rutronik |
Tracker II Cable Locator | Tempo Communications 501 | RS Americas |
Tip / Nozzle Width | 0.13" |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | American Beauty 3108 Dandy Pencil Style Soldering Iron |
Tip / Nozzle Length | 2.25" |
Tip / Nozzle O.D. | 0.125" |
RoHS Compliant | Yes |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 5.25W |
Output Voltage - Output 1 | 5.25V |
Output Current - Output 1 | 1A |
RoHS Compliant | Yes |
Usb Port Power Supply (Ac Adapter), 5V, 1A (1000Ma) | Newark Electronics |
Adafruit USB Power Supply 5V 1A | Distrelec |
RoHS Compliant | NA |
---|
RoHS Compliant | NA |
---|
Insulation Tester Type | Analogue Megohmmeter |
---|---|
Insulation Testing Voltage | 50V, 100V, 250V, 500V, 1kV |
Insulation Testing Resistance | 400Mohm |
Operating Temperature Min | 0°C |
External Height | 125mm |
RoHS Compliant | No |
Signal Conditioner Input | RTD |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1 |
Accuracy % | 0.2% |
No. of Channels | 1 Channel |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 50VDC |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 501?
Additional datasheets, footprints and schematics for 501 are listed on our Part Details page. You can also find images and similar parts to 501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501 fall under?
The 501 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 501 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501 you can contact the distributor directly for product support, shipping queries etc.
Is the 501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501 have stock available?
Authorised distributors including Future Electronics, Carlton-Bates, Conrad, element14 and Farnell have stock available or on a lead time for 501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501 often in real-time on the comparison pages.
What if I can't find stock of 501?
You can fill out our help required form which you can use to request a quote for 501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.