| Status: | Unknown |
|---|---|
| Series: | 500 Series |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.58
|
979
in stock
|
Buy Now |
|
element14
from US$2.75
|
979
in stock
|
Buy Now |
|
Farnell
from US$2.94
|
979
in stock
|
Buy Now |
|
TME
from US$1.93
|
307
in stock
|
Buy Now |
|
RS Americas
from US$2.67
|
157
in stock
|
Buy Now |
|
Future Electronics
from US$1.74
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$2.28
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.98
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPDT |
|---|---|
| Switch Operation | On-None-On |
| Switch Mounting | Through Hole |
| Product Range | 500 Series |
| Contact Current Max | 5A |
| Contact Voltage AC Max | 120V |
| Contact Voltage DC Max | 28V |
| Slide Switch, Spdt, 5A, 28Vdc, Tht Rohs Compliant: Yes |E-Switch 500SSP1S2M2QEA | Newark Electronics |
| SLIDE SWITCH, SPDT, 5A, 28VDC, THT | element14 |
| Switch: slide | TME |
| SLIDE SWITCH, SPDT, ON-ON, 5A, 120V AC/28V DC, TH, PC PIN, 500 SERIES | RS Americas |
| 500 Series SPDT On-On 28 V Standard Through Hole Switch | Future Electronics |
| Slide Switch Miniature | Relay Specialties |
| T511028 | Heilind Americas |
Where can I find additional details, specifications and documents for a 500SSP1S2M2QEA?
Additional datasheets, footprints and schematics for 500SSP1S2M2QEA are listed on our Part Details page. You can also find images and similar parts to 500SSP1S2M2QEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500SSP1S2M2QEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500SSP1S2M2QEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500SSP1S2M2QEA fall under?
The 500SSP1S2M2QEA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 500SSP1S2M2QEA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500SSP1S2M2QEA you can contact the distributor directly for product support, shipping queries etc.
Is the 500SSP1S2M2QEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500SSP1S2M2QEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and RS Americas have stock available or on a lead time for 500SSP1S2M2QEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500SSP1S2M2QEA often in real-time on the comparison pages.
What if I can't find stock of 500SSP1S2M2QEA?
You can fill out our help required form which you can use to request a quote for 500SSP1S2M2QEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.