Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
6,000
in stock
|
Buy Now | |
element14
from US$1.24
|
597
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Conn 0.4 Btb Rec Hsg Assy Ssy 30Ckt Embstp Pkg |Molex 500913-0302 | Newark Electronics |
Molex Board to Board & Mezzanine Connectors 0. | Distrelec |
MEZZANINE CONN, RCPT, 30POS, 2ROW | Farnell |
CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM | element14 |
Conn Board to Board RCP 30 POS 0.4mm Solder ST SMD Embossed T/R | Avnet America |
SLIMSTACK Series 0.4mm 30 Way 2 Row Straight PCB Socket Smnt Board to Board | Molex Incorporated 500913-0302 | RS Americas |
Where can I find additional details, specifications and documents for a 500913-0302?
Additional datasheets, footprints and schematics for 500913-0302 are listed on our Part Details page. You can also find images and similar parts to 500913-0302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500913-0302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500913-0302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500913-0302 fall under?
The 500913-0302 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 500913-0302 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500913-0302 you can contact the distributor directly for product support, shipping queries etc.
Is the 500913-0302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500913-0302 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 500913-0302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500913-0302 often in real-time on the comparison pages.
What if I can't find stock of 500913-0302?
You can fill out our help required form which you can use to request a quote for 500913-0302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.