Status: | Unknown |
---|---|
Series: | 500901 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.49
|
1,698
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
12,600
in stock
|
Buy Now | |
Rutronik
from US$1.18
|
11,200
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
9,800
in stock
|
Buy Now | |
Heilind Electronics
from US$2.12
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
4,200
in stock
|
Buy Now | |
element14
from US$2.82
|
3,478
in stock
|
Buy Now | |
Farnell
from US$2.46
|
3,478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.12
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
161
in stock
|
Buy Now | |
Distrelec
from US$2.64
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,600
in stock
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
Power and Signal Group
from US$2.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | 500901 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 80mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Max | 0.5A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.1mm |
Material | LCP Liquid Crystal Polymer |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 1.1mm |
Voltage Rating VAC | 10V |
Withstand Voltage | 500V |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD T/R 0.5A/Contact | Avnet America |
08P micro SD Card Connector TRANSFLASH | Rutronik |
TRANS FLASH MEMORY CARD CONN | TTI Europe |
TFR MEMORY CARD CONNHSGASSY8C TEMBSTPPKG | Heilind Electronics |
CONNECTOR, MICRO SD, 8POS | element14 |
TransFlash Memory Card,1.1mm hinge type | RS |
Connector, Micro Sd, 8Pos | Newark Electronics |
Molex Memory Card Connector, Hinge, MicroSD, Poles - 8 | Distrelec |
Conn. IC Socket Memory Card 1.10mm Pitch TransFlash Hinge Type Round Corner Top | Molex Incorporated 500901-0801 | RS Americas |
1.10mm Pitch TransFlash Memory Card Connector, Hinge Type, Round Corner Top | Power and Signal Group |
Where can I find additional details, specifications and documents for a 500901-0801?
Additional datasheets, footprints and schematics for 500901-0801 are listed on our Part Details page. You can also find images and similar parts to 500901-0801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500901-0801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500901-0801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500901-0801 fall under?
The 500901-0801 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 500901-0801 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500901-0801 you can contact the distributor directly for product support, shipping queries etc.
Is the 500901-0801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500901-0801 have stock available?
Authorised distributors including Avnet America, Rutronik, TTI Europe, Heilind Electronics and Chip One Stop have stock available or on a lead time for 500901-0801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500901-0801 often in real-time on the comparison pages.
What if I can't find stock of 500901-0801?
You can fill out our help required form which you can use to request a quote for 500901-0801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.