Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
711
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
83,212
in stock
|
Buy Now | |
Sager
from US$0.16
|
23,938
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
16,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
8,649
in stock
|
Buy Now | |
element14
from US$0.27
|
8,649
in stock
|
Buy Now | |
Farnell
from US$0.19
|
8,649
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
7,671
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
400
in stock
|
Buy Now | |
Conrad
from US$2.71
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$8.94
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.48
|
15
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Yellow |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Yellow |
TEST POINT (YELLOW) | Heilind Electronics |
Test Plugs & Test Jacks TEST POINT YLW .063 | Sager |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Yellow Compact Through Hole Test Point | Future Electronics |
Test Point Compact THM H .350 Nylon46 Insulated Yellow PhosBronze/Silver | Keystone Electronics 5009 | RS Americas |
TEST POINTS COMPACT YELLOW | Rutronik |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Component Positioning |
---|---|
Tweezer Tip Type / Style | Straight Flat |
Overall Length | 140mm |
Tweezer Body Material | Steel |
Tweezer Tip Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultrane 500, size 9 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Alignment Screwdriver |
---|---|
For Use With | Duplex Alignment Tools |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5009?
Additional datasheets, footprints and schematics for 5009 are listed on our Part Details page. You can also find images and similar parts to 5009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5009 fall under?
The 5009 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5009 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5009 you can contact the distributor directly for product support, shipping queries etc.
Is the 5009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5009 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5009 often in real-time on the comparison pages.
What if I can't find stock of 5009?
You can fill out our help required form which you can use to request a quote for 5009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.