Status: | Unknown |
---|---|
Series: | 500873 Series |
RoHS: | Unknown |
Product Range | 500873 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Lead Spacing | 1.1mm |
Material | LCP Liquid Crystal Polymer |
Pitch Spacing | 1.1mm |
CONNECTOR, MICRO SD, 8POS | Farnell |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 500873-0806?
Additional datasheets, footprints and schematics for 500873-0806 are listed on our Part Details page. You can also find images and similar parts to 500873-0806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500873-0806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500873-0806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500873-0806 fall under?
The 500873-0806 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 500873-0806 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500873-0806 you can contact the distributor directly for product support, shipping queries etc.
Is the 500873-0806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500873-0806 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 500873-0806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500873-0806 often in real-time on the comparison pages.
What if I can't find stock of 500873-0806?
You can fill out our help required form which you can use to request a quote for 500873-0806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.