Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shell Material | Brass |
---|---|
Body Style | Right Angle |
Shell Plating Material | Gold |
Shell Material | Brass |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Mating Contact Retention | With |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention Method | Spring Latch |
PCB Thickness (Recommended) | 1.57mm |
PCB 厚度(建议) | .062in |
Impedance Options | Non-Constant |
Connector Mounting Type | Board Mount |
For Use With | Pin |
Circuit Application | Power |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Coaxial Contacts |
Cable Type | RG 58C, RG 188A, RG 195A, RG 180B |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Board |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Min Printed Circuit Conn Rohs Compliant: Yes |Amp Te Connectivity 50084-1 | Newark Electronics |
Contact SKT Solder RA Thru-Hole Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 50084-1?
Additional datasheets, footprints and schematics for 50084-1 are listed on our Part Details page. You can also find images and similar parts to 50084-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50084-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50084-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50084-1 fall under?
The 50084-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 50084-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50084-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50084-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50084-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 50084-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50084-1 often in real-time on the comparison pages.
What if I can't find stock of 50084-1?
You can fill out our help required form which you can use to request a quote for 50084-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.