Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
610
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
11,505
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,701
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2,684
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
875
in stock
|
Buy Now | |
element14
from US$0.31
|
875
in stock
|
Buy Now | |
Farnell
from US$0.17
|
875
in stock
|
Buy Now | |
Jameco Electronics
from US$0.19
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.99
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$10.17
|
2
in stock
|
Buy Now | |
RS Americas
from US$6.02
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Orange |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Orange |
TEST POINT (ORANGE) - COMPACT | Heilind Electronics |
Orange Compact Through Hole Test Point | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
TEST POINT THM ORANGE | Rutronik |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TEST POINT ORANGE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | WECO |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BA15s stop/tail/indicator lamp 10W 12V | RS |
Where can I find additional details, specifications and documents for a 5008?
Additional datasheets, footprints and schematics for 5008 are listed on our Part Details page. You can also find images and similar parts to 5008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5008 fall under?
The 5008 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5008 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5008 you can contact the distributor directly for product support, shipping queries etc.
Is the 5008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5008 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5008 often in real-time on the comparison pages.
What if I can't find stock of 5008?
You can fill out our help required form which you can use to request a quote for 5008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.